The FMS6145 is a low-cost, five-channel, 4th-order standard definition video filter driver designed to replace passive LC filters and drivers in video applications. It features integrated 8 MHz filters, transparent input clamping, and can drive single 150 Ω or dual 75 Ω AC- or DC-coupled video loads. The device operates from a single 5 V supply, eliminates the need for output coupling capacitors with DC-coupled outputs, and includes 8 kV ESD protection. It is packaged in a lead-free TSSOP-14 format. The part number FMS6145MTC14X corresponds to the TSSOP-14 package variant with an operating temperature range of -40°C to +85°C and RoHS compliance.
Video ICs Video Filter Driver Product overview: FMS6145MTC14X from Fairchild (onsemi) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6145MTC14X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 684-FMS6145MTC14X |
| Product Name | EMI RFI Filter |
| Filter Category | Active Filter |