Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174843-FMS6144AMTC1
Packaging: Reel - TR
Type: Video Filter
Package: 14-TSSOP (0.173", 4.40mm Width)
Applications: Set-Top Boxes, Video Players, Recorders
Mounting: SMD
Family Name: FMS6144A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-TSSOP
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1174843-FMS6144AMTC14X |
| Product Name | Electronic Surplus - FMS6144AMTC14X |