ONSEMI
FMS6143CSX -- VIDEO PROCESSING
onsemi
Video Processing
FMS6143CSX
Description
IC VIDEO FILTER 8SOIC
Description
IC VIDEO FILTER 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
FMS6143CSX |
|
Product Name
|
Video Processing |
|
Package Type
|
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN
4.2 to 50 volts
Operating Temperature
-25 to 150 C (-13 to 302 F)
View Details
Regulator Type
Low Dropout
Special Features
Shutdown (Inhibit) Pin; Shutdown
IOUT
0.5000 amps
View Details
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
SOT89; Other; Sot-89
View Details
Package Type
Other; 24-WFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details