8 Bit Digital to Analog Converter 3 48-LQFP (7x7)
IC DAC 8BIT A-OUT 48LQFP Product overview: FMS3818KRC from Fairchild (onsemi) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-FMS3818KRC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204243-FMS3818KRC
Packaging: Tray
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 2.5μs
Number of D/A Converters: 3
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC DAC 8BIT A-OUT 48LQFP
8 Bit Digital to Analog Converter 3 48-LQFP (7x7)
8 Bit Digital to Analog Converter 3 48-LQFP (7x7)
IC DAC 8BIT A-OUT 48LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | FMS3818KRC-ND | 701-FMS3818KRC | 204243-FMS3818KRC | FMS3818KRC | FMS3818KRC | FMS3818KRC |
| Product Name | Digital to Analog Converters (DAC) | 8-bit 8BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - FMS3818KRC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | LFQP; 48-LQFP | Tray | QFP; 48-LQFP (7x7) | 48-LQFP | QFP; 48-LQFP | |
| Packing Method | Tray | Tray | Tray | Tray; Tray | Tray | |
| Pins | 48 | |||||
| Resolution | 8 bits | 8 bits |