The FMPA2151 is a dual-band linear power amplifier module designed for WLAN applications, operating in the frequency ranges of 2.4 to 2.5 GHz and 4.9 to 5.9 GHz. It features a compact 16-pin leadless package measuring 4 x 4 x 1.4 mm, which includes internal matching to 50 ,Ѷ for both input and output, simplifying PCB integration. The amplifier provides over 33 dB of modulated gain in both frequency bands and achieves low error vector magnitudes (EVM) of 3.0% at 19 dBm output power for 2.4 GHz and 3.5% for 5.5 GHz. It operates with a 3.3V positive supply and requires only two external bias bypass capacitors. The integrated power detectors offer a dynamic range of 20 dB, enhancing performance monitoring. The device is optimized for 802.11a/b/g applications, making it suitable for high-performance wireless communication systems. The FMPA2151 is also rated for a case operating temperature range of -40 to +85 °C, ensuring reliability in various environmental conditions.
Narrow Band Medium Power Amplifier, 2400MHz Min, 2500MHz Max, 2 Func, BIPolar
IC AMP 802.11/WIFI 2.4GHZ 16LCC Product overview: FMPA2151 from onsemi is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-FMPA2151 can be used for catalog matching and distributor lookup.
RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 16-LCC
RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 16-LCC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | FMPA2151 | 860-FMPA2151 | FMPA2151 |
| Product Name | 2.4GHZ Rf Amplifier | RF Amplifiers | |
| Standards | RoHS | RoHS |