Small Signal Bipolar Transistor, 1A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar Transistors - BJT PNP Transistor Low Saturation Product overview: FMMT549 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FMMT549 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 016325-FMMT549
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: SuperSOT-3
Power - Max: 500mW
Voltage - Collector Emitter Breakdown (Max): 30V
Current - Collector (Ic) (Max): 1A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 750mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 2V
Frequency - Transition: 100MHz
Alternative Parts (Cross-Reference): FMMT549TA; FMMT549_NL; 2SA1621-Y(TE85L);
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar Transistors - BJT PNP Transistor Low Saturation
TRANS PNP 30V 1A SOT23-3
RF TRANSISTOR, PNP, -30V 100MHZ SUPERSOT; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:1A; Power Dissipation Pd:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, PNP, -30V, 100MHZ, SUPERSOT3; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -30 V, 100 MHz, 500 mW, -1 A, 70 RoHS Compliant: Yes
TRANS PNP 30V 1A SOT23-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FMMT549 | FMMT549FSDKR-ND | 2087-FMMT549 | 016325-FMMT549 | FMMT549 | FMMT549 | 58K1505 | 29X6710 | 31Y1476 | FMMT549 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products | Bipolar Transistors - BJT | Single Bipolar Transistors | Rf Transistor, Pnp, -30V 100Mhz Supersot; Transistor Polarity Onsemi | Transistor, Pnp, -30V, 100Mhz, Supersot3; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 500 Mw, -1 A, 70 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP | PNP | PNP | ||
| Package Type | SSOT3-EUT | SOT23; TO-236-3, SC-59, SOT-23-3 | Reel | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||||
| fT | 100 MHz |