Manufacturer: Fairchild Semiconductor
Win Source Part Number: 067319-FMMT449
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: 3-SSOT
Standard Package: 1
Catalog: NPN Transistors
Power - Max: 500mW
Voltage - Collector Emitter Breakdown (Max): 30V
Current - Collector (Ic) (Max): 1A
Transistor Type: NPN
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 150MHz
Vce Saturation (Max) @ Ib Ic: 1V @ 200mA 2A
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 500mA 2V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 067319-FMMT449 |
| Product Name | Discrete Semiconductor Products |