Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059434-FMKA140_NL
Voltage: 40 V
Current: 1 A
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059434-FMKA140_NL |
| Product Name | OEM Parts - OEM Parts (F - I) - FMKA140_NL |