onsemi 30V 1A 100MHz SOT-23 Bipolar Transistor FMBS549

Description
PNP BJT 30V 1A 100MHz SOT-23-6 Product overview: FMBS549 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMBS549 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT 30V 1A 100MHz SOT-23-6 Product overview: FMBS549 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMBS549 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 1A 100MHz SOT-23 Bipolar Transistor - 276-FMBS549 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1A 100MHz SOT-23 Bipolar Transistor
276-FMBS549
30V 1A 100MHz SOT-23 Bipolar Transistor 276-FMBS549
PNP BJT 30V 1A 100MHz SOT-23-6 Product overview: FMBS549 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMBS549 can be used for catalog matching and distributor lookup.

PNP BJT 30V 1A 100MHz SOT-23-6 Product overview: FMBS549 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMBS549 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMBS549 - 067318-FMBS549 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMBS549
067318-FMBS549
TRANSISTORS - Transistors (BJT) - Single - FMBS549 067318-FMBS549
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067318-FMBS549 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 750mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067318-FMBS549
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 750mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - FMBS549-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMBS549-ND
Single Bipolar Transistors FMBS549-ND
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 700mW Surface Mount SuperSOT™-6

Bipolar (BJT) Transistor PNP 30V 1A 100MHz 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMBS549 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMBS549
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMBS549
TRANS PNP 30V 1A SUPERSOT-6

TRANS PNP 30V 1A SUPERSOT-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-FMBS549 067318-FMBS549 FMBS549-ND FMBS549
Product Name 30V 1A 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FMBS549 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
IC(max) 1000 milliamps 1000 milliamps
VCEO 30 volts 30 volts
VCBO 35 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data