Manufacturer: ON Semiconductor
Win Source Part Number: 1174715-FMBS5401
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 300MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SuperSOT-6
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 150V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 60 at 10mA, 5V
Maximum Power: 700mW
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 700mW Surface Mount SuperSOT™-6
TRANS PNP 150V 0.6A SSOT-6 Product overview: FMBS5401 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMBS5401 can be used for catalog matching and distributor lookup.
TRANS PNP 150V 0.6A SUPERSOT-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1174715-FMBS5401 | FMBS5401-ND | 276-FMBS5401 | FMBS5401 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMBS5401 | Single Bipolar Transistors | 150V 0.6A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | SOT3; SOT23 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| IC(max) | 600 milliamps | 600 milliamps | ||
| VCEO | 150 volts | 150 volts | ||
| VCBO | 160 volts |