Bipolar (BJT) Transistor NPN 160V 800mA 120MHz 630mW Surface Mount SuperSOT™-6
NPN BJT Transistor, 160V, 800mA, 120MHz, SOT-6, Tape & Reel Product overview: FMBS2383 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 800mA, 120MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 800mA, 120MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMBS2383 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067317-FMBS2383
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 100mA, 5V
Maximum Power Dissipation: 630mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TRANS NPN 160V 0.8A SUPERSOT-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | FMBS2383TR-ND | 276-FMBS2383 | 067317-FMBS2383 | FMBS2383 |
| Product Name | Single Bipolar Transistors | 160V 800mA 120MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FMBS2383 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SuperSOT-6 | ||
| IC(max) | 800 milliamps | 800 milliamps | ||
| VCEO | 160 volts | 160 volts |