Bipolar Transistors - BJT SSOT6 NPN General Purpose Amplifier Product overview: FMBM5551 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FMBM5551 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 160V 600mA 300MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 160V 600mA 300MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 160V 600mA 300MHz 700mW Surface Mount SuperSOT™-6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016315-FMBM5551
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: 2 NPN (Dual)
Family Name: FMBM5551
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 700mW
Introduction Date: January 04, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Transistor, Fairchild, FMBM5551
Transistor, Fairchild, FMBM5551
Transistor, Fairchild, FMBM5551
TRANS, DUAL NPN, 160V, 0.6A, SUPERSOT; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:160V; Power Dissipation Pd:700mW; DC Collector Current:600mA; DC Current Gain hFE:80hFE; Transistor Case Style:SuperSOT; No. of RoHS Compliant: Yes
TRANS NPN 160V 0.6A SSOT-6
TRANS NPN 160V 0.6A SSOT-6
Bipolar Transistors - BJT SSOT6 NPN General Purpose Amplifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-FMBM5551 | FMBM5551TR-ND | 016315-FMBM5551 | 8071038P | 8071038 | 07AH3962 | FMBM5551 | FMBM5551 | FMBM5551 |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - FMBM5551 | Bipolar Transistors | Bipolar Transistors | Trans, Dual Npn, 160V, 0.6A, Supersot; Transistor Polarity Onsemi | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | 2 NPN (Dual); NPN | NPN | NPN | 2 NPN (Dual); NPN | |||
| Package Type | Reel | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; SuperSOT-6 | SOT23; SOT-23 | SOT23; Sot-23 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |||||
| fT | 300 MHz |