Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016314-FMBM5401
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Family Name: FMBM5401
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 700mW
Introduction Date: March 09, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 700mW Surface Mount SuperSOT™-6
Bipolar Transistors - BJT SSOT6 PNP General Purpose Amplifier Product overview: FMBM5401 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FMBM5401 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT SSOT6 PNP General Purpose Amplifier
Bipolar Transistors - BJT SSOT6 PNP General Purpose Amplifier
BIPOLAR ARRAY, PNP, 150V, 0.6A, SSOT ROHS COMPLIANT: YES
TRANS PNP 150V 0.6A SUPERSOT-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016314-FMBM5401 | FMBM5401TR-ND | 2087-FMBM5401 | FMBM5401 | 598-FMBM5401 | 54AH8718 | FMBM5401 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMBM5401 | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT | Bipolar Transistors - BJT SSOT6 PNP General Purpose Amplifier | Bipolar Array, Pnp, 150V, 0.6A, Ssot Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT23; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | TO-3 | |||
| Packing Method | Tape Reel; Reel - TR | Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 150 volts | 150 volts | 150 volts |