Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016313-FMBA56
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
PNP BJT Amplifier, 80V, 500mA, 50MHz, SOT-23-6 Product overview: FMBA56 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMBA56 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 700mW Surface Mount SuperSOT™-6
TRANS PNP 80V 0.5A SUPERSOT-6
Bipolar Transistors - BJT PNP Multi-Chip Trans General Purpose
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016313-FMBA56 | 276-FMBA56 | FMBA56TR-ND | FMBA56 | 598-FMBA56 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMBA56 | 80V 500mA 50MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT PNP Multi-Chip Trans General Purpose |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | |
| Package Type | SOT3; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts | ||
| VCBO | -80 volts |