SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: FMBA14 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-FMBA14 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 1.2A 1.25MHz 700mW Surface Mount SuperSOT™-6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016312-FMBA14
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.25MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Darlington Transistors NPN Multi-ChipTrans Darlington
TRANS 2NPN 30V 1.2A SUPERSOT-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 277-FMBA14 | FMBA14TR-ND | 016312-FMBA14 | FMBA14 | FMBA14 |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Single - FMBA14 | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN - Darlington | ||
| Package Type | Bulk | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SuperSOT-6 | ||
| Packing Method | Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |