Manufacturer: ON Semiconductor
Win Source Part Number: 1174713-FMBA06
Packaging: Reel
Mounting Style: SMD
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SuperSOT-6
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: FMBA06
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 10mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 100mA, 1V
Maximum Power: 700mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1174713-FMBA06 |
| Product Name | Electronic Surplus - FMBA06 |