Bipolar (BJT) Transistor Array 2 NPN (Dual) 80V 500mA 100MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 80V 500mA 100MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 80V 500mA 100MHz 700mW Surface Mount SuperSOT™-6
Bipolar Transistors - BJT NPN Multi-Chip Trans General Purpose Product overview: FMBA06 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FMBA06 can be used for catalog matching and distributor lookup.
TRANS NPN 80V 0.5A SSOT-6
TRANS NPN 80V 0.5A SSOT-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FMBA06CT-ND | 2087-FMBA06 | FMBA06 | FMBA06 |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN | NPN | 2 NPN (Dual); NPN | |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | SuperSOTTM-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |
| fT | 100 MHz |