onsemi TRANSISTORS - Transistors (BJT) - Arrays - FMB3946 FMB3946

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016311-FMB3946 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-SSOT Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016311-FMB3946 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-SSOT Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - FMB3946 - 016311-FMB3946 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - FMB3946
016311-FMB3946
TRANSISTORS - Transistors (BJT) - Arrays - FMB3946 016311-FMB3946
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016311-FMB3946 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-SSOT Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016311-FMB3946
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-SSOT
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 016311-FMB3946
Product Name TRANSISTORS - Transistors (BJT) - Arrays - FMB3946
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104GU12X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
5 suppliers
Translator ICs - 1897442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details