Bipolar Transistors - BJT NPN & PNP Transistor General Purpose Product overview: FMB3946 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FMB3946 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 200MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 200MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 200MHz 700mW Surface Mount SuperSOT™-6
BIPOLAR TRANSISTOR, NPN & PNP 40V SSOT-6, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:700mW; DC Current Gain hFE:300hFE; No. of Pins:6Pins RoHS Compliant: Yes
TRANS, NPN/PNP, 40V, 0.2A, SUPERSOT; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; Power Dissipation Pd:700mW; DC Collector Current:200mA; DC Current Gain hFE:30hFE; Transistor Case Style:SuperSOT; No. of RoHS Compliant: Yes
TRAN NPN/PNP 40V 0.2A SUPERSOT6
Bipolar Transistors - BJT NPN & PNP Transistor General Purpose
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-FMB3946 | FMB3946CT-ND | 58K1503 | 07AH3963 | FMB3946 | FMB3946 |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor, Npn & Pnp 40V Ssot-6, Full Reel; Transistor Polarity Onsemi | Trans, Npn/pnp, 40V, 0.2A, Supersot; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | ||
| Package Type | Reel | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | TO-3 | SuperSOTTM-6 | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps |