Transistor, Fairchild, FMB3906
Transistor, Fairchild, FMB3906
Transistor, Fairchild, FMB3906
Manufacturer: ON Semiconductor
Win Source Part Number: 1174711-FMB3906
Packaging: Reel
Mounting Style: SMD
Transistor Type: 2 PNP (Dual)
Frequency - Transition: 200MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SuperSOT-6
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: FMB3906
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V
Maximum Power: 700mW
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 200MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 200MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 200MHz 700mW Surface Mount SuperSOT™-6
Bipolar Transistors - BJT PNP Multi-Chip Trans General Purpose Product overview: FMB3906 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FMB3906 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Multi-Chip Trans General Purpose
TRANS 2PNP 40V 0.2A 6SSOT
Bipolar Transistors - BJT PNP Multi-Chip Trans General Purpose
TRANS 2PNP 40V 0.2A 6SSOT
TRANS, PNP, -40V, -0.2A, 150DEG C, 0.7W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Power Dissipation Pd:700mW; DC Collector Current:-200mA; DC Current Gain hFE:60hFE; Transistor Case Style:SuperSOT; No. of RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 8071016 | 8071016P | 1174711-FMB3906 | FMB3906CT-ND | 2087-FMB3906 | FMB3906 | FMB3906 | 598-FMB3906 | FMB3906 | 74AC0903 |
| Product Name | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Arrays - FMB3906 | Bipolar Transistor Arrays | Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT PNP Multi-Chip Trans General Purpose | Bipolar Transistor Arrays | Trans, Pnp, -40V, -0.2A, 150Deg C, 0.7W; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | 2 PNP (Dual); PNP | PNP | |||
| Package Type | SOT23; Sot-23 | SOT23; SOT-23 | SOT3; SOT23 | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | |||
| Number of units in IC | 2 | 2 | ||||||||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps |