Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016310-FMB3904
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 250MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 250MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 250MHz 700mW Surface Mount SuperSOT™-6
Bipolar Transistors - BJT NPN Multi-Chip Trans General Purpose Product overview: FMB3904 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FMB3904 can be used for catalog matching and distributor lookup.
TRANS 2NPN 40V 0.2A SUPERSOT-6
Bipolar (BJT) Array Transistor, NPN, 40 V, 700 mW, 200 mA, 40, SOT-23 RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Multi-Chip Trans General Purpose
TRANS 2NPN 40V 0.2A SUPERSOT-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016310-FMB3904 | FMB3904CT-ND | 2087-FMB3904 | FMB3904 | 31Y1475 | FMB3904 | FMB3904 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - FMB3904 | Bipolar Transistor Arrays | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Array Transistor, Npn, 40 V, 700 Mw, 200 Ma, 40, Sot-23 Rohs Compliant Onsemi | Bipolar Transistors - BJT | Bipolar Transistor Arrays |
| Polarity | NPN; 2 NPN (Dual) | NPN | NPN | NPN | 2 NPN (Dual); NPN | ||
| Package Type | SOT3; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | TO-3; SOT23 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | ||||
| fT | 250 MHz |