Bipolar Transistors - BJT PNP Multi-Chip Trans General Purpose Product overview: FMB2907A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FMB2907A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016309-FMB2907A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP (Dual)
Family Name: FMB2907A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 700mW
Alternative Parts (Cross-Reference): DMMT2907A-7; IMT17; IMT17T110; CMXT2907A;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 250MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 250MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 250MHz 700mW Surface Mount SuperSOT™-6
TRANSISTOR ARRAY, DUAL PNP, -60V, SSOT; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-60V; Power Dissipation Pd:700mW; DC Collector Current:-600mA; DC Current Gain hFE:50hFE; Transistor Case Style:SSOT; No. of RoHS Compliant: Yes
TRANS 2PNP 60V 0.6A 6SSOT
TRANS 2PNP 60V 0.6A 6SSOT
Bipolar Transistors - BJT PNP Multi-Chip Trans General Purpose
Trans GP BJT PNP 60V 0.6A 6-Pin SuperSOT T/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-FMB2907A | 016309-FMB2907A | FMB2907ADKR-ND | 99AC9195 | FMB2907A | FMB2907A | FMB2907A | 598-FMB2907A |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - FMB2907A | Bipolar Transistor Arrays | Transistor Array, Dual Pnp, -60V, Ssot; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Trans GP BJT PNP 60V 0.6A 6-Pin SuperSOT T/R |
| Polarity | PNP | 2 PNP (Dual); PNP | PNP | PNP | 2 PNP (Dual); PNP | PNP; PNP | ||
| Package Type | Reel | SOT3; SOT23; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |||
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |||
| fT | 250 MHz |