Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016308-FMB2227A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN, PNP
Family Name: FMB2227A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-SSOT
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.4V @ 30mA, 300mA
Collector Cut-off Current(Max): 30nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 700mW
Alternative Parts (Cross-Reference): HN1B04F; HN1B04F(TE85,F); HN1B04F(TE85L,F); HN1B04F(TE85L);
Introduction Date: July 24, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
Bipolar (BJT) Transistor Array NPN, PNP 30V 500mA 250MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array NPN, PNP 30V 500mA 250MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array NPN, PNP 30V 500mA 250MHz 700mW Surface Mount SuperSOT™-6
NPN & PNP Complementary Dual Transistor
NPN & PNP Complementary Dual Transistor
Bipolar Transistors - BJT NPN/ PNP Dual Trans Complimentary Product overview: FMB2227A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FMB2227A can be used for catalog matching and distributor lookup.
30V 300mW 50@1mA,10V 500mA NPN+PNP SSOT-6 Bipolar Transistors - BJT ROHS
TRANS NPN/PNP 30V 0.5A 6SSOT
Bipolar Transistors - BJT NPN/ PNP Dual Trans Complimentary
BIPOLAR TRANSISTOR, NPN & PNP 30V SSOT-6; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:500mA; Power Dissipation Pd:700mW; DC Current Gain hFE:30hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Array Transistor, NPN, PNP, 30 V, 700 mW, 500 A, 50, SuperSOT RoHS Compliant: Yes
TRANSISTOR, NPN/PNP, 30V, SUPERSOT6; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:500A; Power Dissipation Pd:700mW; DC Current Gain hFE:50hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN/PNP 30V 0.5A 6SSOT
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 016308-FMB2227A | FMB2227ATR-ND | FMB2227A | 2087-FMB2227A | FMB2227A | FMB2227A | FMB2227A | 58K1501 | 31Y1474 | 29X6708 | FMB2227A |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - FMB2227A | Bipolar Transistor Arrays | Dual Bipolar Transistor | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor, Npn & Pnp 30V Ssot-6; Transistor Polarity Onsemi | Bipolar (Bjt) Array Transistor, Npn, Pnp, 30 V, 700 Mw, 500 A, 50, Supersot Rohs Compliant Onsemi | Transistor, Npn/pnp, 30V, Supersot6; Transistor Polarity Onsemi | Bipolar Transistor Arrays | |
| Polarity | NPN, PNP; NPN; PNP | NPN; PNP | NPN; PNP; Complementary | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | ||
| Package Type | SOT3; SOT23; 6-SSOT | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; TSOT-23-6 | Reel | SuperSOTTM-6 | TO-3 | TO-3 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 30 volts | 30 volts | 30 volts | 30 volts |