Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 500mA 300MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 500mA 300MHz 700mW Surface Mount SuperSOT™-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 500mA 300MHz 700mW Surface Mount SuperSOT™-6
Small Signal Bipolar Transistor, 0.5A I(C), 40V V(BR)CEO, 2-Element, NPN, Silicon
Bipolar Transistors - BJT NPN Multi-Chip Trans General Purpose Product overview: FMB2222A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FMB2222A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016307-FMB2222A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: 2 NPN (Dual)
Family Name: FMB2222A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 700mW
Alternative Parts (Cross-Reference): BC817U; BC817UE6327HTSA1; BC 817U E6327; BC 817U E6327XT;
Introduction Date: July 10, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
BIPOLAR TRANSISTOR, QUAD NPN, 40V SSOT-6; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:500mA; Power Dissipation Pd:700mW; DC Current Gain hFE:35hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Array Transistor, NPN, 40 V, 700 mW, 500 mA, 35, SuperSOT RoHS Compliant: Yes
TRANSISTOR, NPN, 40V, 0.5A, SUPERSOT-6; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:500mA; Power Dissipation Pd:700mW; DC Current Gain hFE:35hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Multi-Chip Trans General Purpose
TRANS 2NPN 40V 0.5A SUPERSOT-6
TRANS 2NPN 40V 0.5A SUPERSOT-6
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FMB2222ACT-ND | FMB2222A | 2087-FMB2222A | 016307-FMB2222A | 58K1500 | 31Y1473 | 29X6707 | FMB2222A | FMB2222A | FMB2222A |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - FMB2222A | Bipolar Transistor, Quad Npn, 40V Ssot-6; Transistor Polarity Onsemi | Bipolar (Bjt) Array Transistor, Npn, 40 V, 700 Mw, 500 Ma, 35, Supersot Rohs Compliant Onsemi | Transistor, Npn, 40V, 0.5A, Supersot-6; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | |
| Polarity | NPN | NPN | NPN | 2 NPN (Dual); NPN | NPN | NPN | NPN | 2 NPN (Dual); NPN | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SSOT6-EUT | Reel | SOT3; SOT23; SuperSOT-6 | TO-3 | TO-3 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| fT | 300 MHz |