Manufacturer: Fairchild Semiconductor
Win Source Part Number: 067314-FMB200
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Arrays
Packaging: Reel
Mounting Style: SMD/SMT
Package: SOT-23-6 Thin TSOT-23-6
Manufacturer Device Package: 6-SSOT
Standard Package: 1
Power - Max: 700mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 2 PNP (Dual)
Current - Collector Cutoff (Max): 50nA
Frequency - Transition: 300MHz
Vce Saturation (Max) @ Ib Ic: 400mV @ 20mA 200mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 067314-FMB200 |
| Product Name | Discrete Semiconductor Products |