onsemi Discrete Semiconductor Products FMB100

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 067313-FMB100 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: SOT-23-6 Thin TSOT-23-6 Manufacturer Device Package: 6-SSOT Standard Package: 1 Catalog: NPN Transistors Power - Max: 700mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 500mA Transistor Type: NPN Current - Collector Cutoff (Max): 50nA Frequency - Transition: 300MHz Vce Saturation (Max) @ Ib Ic: 400mV @ 20mA 200mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 067313-FMB100 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: SOT-23-6 Thin TSOT-23-6 Manufacturer Device Package: 6-SSOT Standard Package: 1 Catalog: NPN Transistors Power - Max: 700mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 500mA Transistor Type: NPN Current - Collector Cutoff (Max): 50nA Frequency - Transition: 300MHz Vce Saturation (Max) @ Ib Ic: 400mV @ 20mA 200mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 067313-FMB100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
067313-FMB100
Discrete Semiconductor Products 067313-FMB100
Manufacturer: Fairchild Semiconductor Win Source Part Number: 067313-FMB100 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: SOT-23-6 Thin TSOT-23-6 Manufacturer Device Package: 6-SSOT Standard Package: 1 Catalog: NPN Transistors Power - Max: 700mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 500mA Transistor Type: NPN Current - Collector Cutoff (Max): 50nA Frequency - Transition: 300MHz Vce Saturation (Max) @ Ib Ic: 400mV @ 20mA 200mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 067313-FMB100
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: SOT-23-6 Thin TSOT-23-6
Manufacturer Device Package: 6-SSOT
Standard Package: 1
Catalog: NPN Transistors
Power - Max: 700mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 500mA
Transistor Type: NPN
Current - Collector Cutoff (Max): 50nA
Frequency - Transition: 300MHz
Vce Saturation (Max) @ Ib Ic: 400mV @ 20mA 200mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 067313-FMB100
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data