NPN BJT Amplifier, 45V, 500mA, 300MHz, SOT-23-6 Product overview: FMB100 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMB100 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 500mA 300MHz 700mW Surface Mount SuperSOT™-6
TRANS NPN 45V 0.5A SUPERSOT-6
TRANS NPN 45V 0.5A SUPERSOT-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FMB100 | FMB100TR-ND | FMB100 | FMB100 |
| Product Name | 45V 500mA 300MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |
| VCEO | 45 volts | 45 volts | 45 volts | |
| VCBO | 75 volts | |||
| fT | 300 MHz |