IC EEPROM 4K SPI 1MHZ 8DIP Product overview: FM93CS66N from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93CS66N can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (256 x 16) SPI 1MHz 8-DIP
Win Source Part Number: 1041699-FM93CS66N
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 40
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (256 x 16)
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Base Product Number: FM93
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC EEPROM 4KBIT SPI 1MHZ 8DIP
EEPROM Memory IC 4Kbit Microwire 1 MHz 8-DIP
IC EEPROM 4KBIT MICROWIRE 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM93CS66N | FM93CS66N-ND | 1041699-FM93CS66N | FM93CS66N | FM93CS66N | FM93CS66N |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 1000 ns | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) |