IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: FM93C86ALM8X from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C86ALM8X can be used for catalog matching and distributor lookup.
EEPROM, 1KX16, Serial, CMOS, PDSO8
Win Source Part Number: 967558-FM93C86ALM8X
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (1K x 16, 2K x 8)
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 250 kHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: Microwire, SPI
Alternative Parts (Cross-Reference): BR93H76RF-2CE2; BR93H56RF-2CE2; BR93H86RF-2CE2; FM93C46LZM8X; FM93C46ALEM8; FM93C06LM8;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Fairchild Semiconductor
Other Names: 2156-FM93C86ALM8X,FA
RoHS Status: Not applicable
EEPROM Memory IC 16Kbit Microwire 250 kHz 8-SOIC
IC EEPROM 16KBIT MICROWIRE 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM93C86ALM8X | FM93C86ALM8X | 967558-FM93C86ALM8X | FM93C86ALM8X | FM93C86ALM8X |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 1.50E7 ns | 1.50E7 ns | 1.50E7 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; Bulk | SOIC; SOIC8 | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |