onsemi Integrated Circuits (ICs) - Memory - Memory FM93C86ACLM8

Description
EEPROM, 1KX16, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 1KX16, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FM93C86ACLM8 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 1KX16, Serial, CMOS, PDSO8

EEPROM, 1KX16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM93C86ACLM8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM93C86ACLM8
Integrated Circuits (ICs) - Memory - Memory FM93C86ACLM8
IC EEPROM 16KBIT MICROWIRE 8SOIC

IC EEPROM 16KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - FM93C86ACLM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 250 kHz 8-SOIC

EEPROM Memory IC 16Kbit Microwire 250 kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number FM93C86ACLM8 FM93C86ACLM8 FM93C86ACLM8
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type SOIC; SOIC8 SOIC; 8-SOIC (0.154\", 3.90mm Width)
Data Rate 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C04WE-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details