EEPROM, 256X16, Serial, CMOS, PDSO8
EEPROM Memory IC 4Kb (256 x 16) SPI 250kHz 8-TSSOP
EEPROM Memory IC 4Kbit Microwire 250 kHz 8-TSSOP
EEPROM Memory IC 4Kbit Microwire 250 kHz 8-TSSOP
IC EEPROM 4KBIT SPI 8TSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM93C66LMT8 | FM93C66LMT8-ND | FM93C66LMT8 | FM93C66LMT8 | FM93C66LMT8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | ||||
| Package Type | SOP; SSOP; TSSOP; TSSOP8 | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |