FM93C56 - EEPROM, 128X16, Serial, CMOS, PDSO8
IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: FM93C56LM8 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C56LM8 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kbit Microwire 250 kHz 8-SOIC
IC EEPROM 2KBIT MICROWIRE 8SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM93C56LM8 | 774-FM93C56LM8 | FM93C56LM8 | FM93C56LM8 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Logic Family | CMOS | |||
| Package Type | SOP; SOP8 | SOIC; Bulk | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Cycle Time | 1.50E7 ns | 1.50E7 ns |