onsemi Memory - EEPROM - FM93C46M8X FM93C46M8X

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975977-FM93C46M8X Voltage: 5 V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 128 B Categories: EEPROM Case / Package: SOP Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975977-FM93C46M8X Voltage: 5 V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 128 B Categories: EEPROM Case / Package: SOP Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - FM93C46M8X - 975977-FM93C46M8X - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FM93C46M8X
975977-FM93C46M8X
Memory - EEPROM - FM93C46M8X 975977-FM93C46M8X
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975977-FM93C46M8X Voltage: 5 V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 128 B Categories: EEPROM Case / Package: SOP Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975977-FM93C46M8X
Voltage: 5 V
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 128 B
Categories: EEPROM
Case / Package: SOP
Max Frequency: 1 MHz
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 774-FM93C46M8X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-FM93C46M8X
Memory IC and Storage Component 774-FM93C46M8X
EEPROM, 64X16, Serial, CMOS, PDSO8 Product overview: FM93C46M8X from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46M8X can be used for catalog matching and distributor lookup.

EEPROM, 64X16, Serial, CMOS, PDSO8 Product overview: FM93C46M8X from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46M8X can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 975977-FM93C46M8X 774-FM93C46M8X
Product Name Memory - EEPROM - FM93C46M8X Memory IC and Storage Component
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details