IC EEPROM 1K SPI 1MHZ 8SO Product overview: FM93C46M8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46M8 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (64 x 16) SPI 1MHz 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 264137-FM93C46M8
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: FM93C46
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC EEPROM 1KBIT MICROWIRE 8SOIC
IC EEPROM 1KBIT SPI 1MHZ 8SO
EEPROM Memory IC 1Kbit Microwire 1 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM93C46M8 | FM93C46M8-ND | 264137-FM93C46M8 | FM93C46M8 | FM93C46M8 | FM93C46M8 |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - FM93C46M8 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 1000 ns | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |