onsemi 1Kb 250 kHz SOIC Memory IC and Storage Component FM93C46LZM8X

Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FM93C46LZM8X - Rochester Electronics
Newburyport, MA, United States
EEPROM, 64X16, Serial, CMOS, PDSO8

EEPROM, 64X16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
1Kb 250 kHz SOIC Memory IC and Storage Component - 774-FM93C46LZM8X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Kb 250 kHz SOIC Memory IC and Storage Component
774-FM93C46LZM8X
1Kb 250 kHz SOIC Memory IC and Storage Component 774-FM93C46LZM8X
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 250 kHz 8-SOIC Product overview: FM93C46LZM8X from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 250 kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 250 kHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46LZM8X can be used for catalog matching and distributor lookup.

EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 250 kHz 8-SOIC Product overview: FM93C46LZM8X from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 250 kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 250 kHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46LZM8X can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 971760-FM93C46LZM8X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
971760-FM93C46LZM8X
Integrated Circuits (ICs) - Memory 971760-FM93C46LZM8X
Win Source Part Number: 971760-FM93C46LZM8X Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 250 kHz Write Cycle Time - Word, Page: 15ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: 2156-FM93C46LZM8X,FA IFSCFM93C46LZM8X Base Product Number: 93C46 RoHS Status: RoHS non-compliant

Win Source Part Number: 971760-FM93C46LZM8X
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 250 kHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Fairchild Semiconductor
Other Names: 2156-FM93C46LZM8X,FAIFSCFM93C46LZM8X
Base Product Number: 93C46
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - FM93C46LZM8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number FM93C46LZM8X 774-FM93C46LZM8X 971760-FM93C46LZM8X FM93C46LZM8X
Product Name 1Kb 250 kHz SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type SOP; SOP8 SOIC; Bulk SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Cycle Time 1.50E7 ns 1.50E7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details