EEPROM, 64X16, Serial, CMOS, PDSO8
Win Source Part Number: 1187686-FM93C46LMT8
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 250 kHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Fairchild Semiconductor
Other Names: 2156-FM93C46LMT8,FAI
Base Product Number: 93C46
RoHS Status: RoHS non-compliant
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: FM93C46LMT8 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46LMT8 can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT MICROWIRE 8SOIC
EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM93C46LMT8 | 1187686-FM93C46LMT8 | 774-FM93C46LMT8 | FM93C46LMT8 | FM93C46LMT8 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | ||||
| Package Type | SOP; SSOP; TSSOP; TSSOP8 | SOIC | SOIC; Bulk | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Cycle Time | 1.50E7 ns | 1.50E7 ns | 1.50E7 ns |