onsemi Memory - EEPROM - FM93C46LM8 FM93C46LM8

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067311-FM93C46LM8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 250kHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067311-FM93C46LM8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 250kHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - FM93C46LM8 - 067311-FM93C46LM8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FM93C46LM8
067311-FM93C46LM8
Memory - EEPROM - FM93C46LM8 067311-FM93C46LM8
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067311-FM93C46LM8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 250kHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067311-FM93C46LM8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 250kHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - FM93C46LM8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 250kHz 8-SOIC

EEPROM Memory IC 1Kb (64 x 16) SPI 250kHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
250KHZ Memory IC and Storage Component
774-FM93C46LM8
250KHZ Memory IC and Storage Component 774-FM93C46LM8
IC EEPROM 1K SPI 250KHZ 8SO Product overview: FM93C46LM8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 250KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46LM8 can be used for catalog matching and distributor lookup.

IC EEPROM 1K SPI 250KHZ 8SO Product overview: FM93C46LM8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 250KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46LM8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 250KHZ 8SO

IC EEPROM 1KBIT SPI 250KHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM93C46LM8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM93C46LM8
Integrated Circuits (ICs) - Memory - Memory FM93C46LM8
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - FM93C46LM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 067311-FM93C46LM8 FM93C46LM8-ND 774-FM93C46LM8 FM93C46LM8 FM93C46LM8 FM93C46LM8
Product Name Memory - EEPROM - FM93C46LM8 Memory 250KHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SO SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28028561 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details