IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: FM93C46EN from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46EN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (64 x 16) SPI 1MHz 8-DIP
EEPROM, 64X16, Serial, CMOS, PDIP8
IC EEPROM 1KBIT SPI 1MHZ 8DIP
EEPROM Memory IC 1Kbit Microwire 1 MHz 8-DIP
EEPROM Memory IC 1Kbit Microwire 1 MHz 8-DIP
IC EEPROM 1KBIT MICROWIRE 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM93C46EN | FM93C46EN-ND | FM93C46EN | FM93C46EN | FM93C46EN | FM93C46EN |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 1.00E7 ns | 1.00E7 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) |