onsemi Memory - EEPROM - FM93C46EM8 FM93C46EM8

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919179-FM93C46EM8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 93C46 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919179-FM93C46EM8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 93C46 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - FM93C46EM8 - 919179-FM93C46EM8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FM93C46EM8
919179-FM93C46EM8
Memory - EEPROM - FM93C46EM8 919179-FM93C46EM8
Manufacturer: ON Semiconductor Win Source Part Number: 919179-FM93C46EM8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 93C46 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: ON Semiconductor
Win Source Part Number: 919179-FM93C46EM8
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 93C46
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-FM93C46EM8
1MHZ Memory IC and Storage Component 774-FM93C46EM8
IC EEPROM 1K SPI 1MHZ 8SO Product overview: FM93C46EM8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46EM8 can be used for catalog matching and distributor lookup.

IC EEPROM 1K SPI 1MHZ 8SO Product overview: FM93C46EM8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46EM8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - FM93C46EM8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 1MHz 8-SOIC

EEPROM Memory IC 1Kb (64 x 16) SPI 1MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT SPI 1MHZ 8SO

IC EEPROM 1KBIT SPI 1MHZ 8SO

Supplier's Site Datasheet
Memory - FM93C46EM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 1 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 1 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM93C46EM8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM93C46EM8
Integrated Circuits (ICs) - Memory - Memory FM93C46EM8
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 919179-FM93C46EM8 774-FM93C46EM8 FM93C46EM8-ND FM93C46EM8 FM93C46EM8 FM93C46EM8
Product Name Memory - EEPROM - FM93C46EM8 1MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 93Z451FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 04368CBLBC-28 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details