EEPROM, 64X16, Serial, CMOS, PDSO8
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: FM93C46AVM8 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46AVM8 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 264133-FM93C46AVM8
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC EEPROM 1KBIT MICROWIRE 8SOIC
EEPROM Memory IC 1Kbit Microwire 1 MHz 8-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM93C46AVM8 | 774-FM93C46AVM8 | 264133-FM93C46AVM8 | FM93C46AVM8 | FM93C46AVM8 |
| Product Name | Memory IC and Storage Component | Memory - FM93C46AVM8 | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | |
| Logic Family | CMOS | ||||
| Package Type | SOP; SOP8 | SOIC; Bulk | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Cycle Time | 1.00E7 ns | 1.00E7 ns |