EEPROM, 16X16, Serial, CMOS, PDIP8
EEPROM Memory IC 256b (16 x 16) SPI 1MHz 8-DIP
IC EEPROM 256BIT MICROWIRE 8DIP Product overview: FM93C06EN from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256BIT, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C06EN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1041672-FM93C06EN
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 40
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256b (16 x 16)
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): AT24C02C-PUM; AT24HC02C-PUM; 24AA044-I/P; CAT24C164LI-G; BR24L16-W; BR93L46-W;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Base Product Number: 93C06
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC EEPROM 256BIT MICROWIRE 8DIP
EEPROM Memory IC 256bit Microwire 1 MHz 8-DIP
EEPROM Memory IC 256bit Microwire 1 MHz 8-DIP
IC EEPROM 256B SPI 1MHZ 8DIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM93C06EN | FM93C06EN-ND | 774-FM93C06EN | 1041672-FM93C06EN | FM93C06EN | FM93C06EN | FM93C06EN | FM93C06EN |
| Product Name | Memory | 256BIT Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | 16 X 16 MICROWIRE BUS SERIAL EEPROM, PDIP8 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Logic Family | CMOS | |||||||
| Package Type | DIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | Tube | DIP | PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |