onsemi Specialized ICs - FM3565MT20X FM3565MT20X

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 264088-FM3565MT20X Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 264088-FM3565MT20X Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - FM3565MT20X - 264088-FM3565MT20X - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - FM3565MT20X
264088-FM3565MT20X
Specialized ICs - FM3565MT20X 264088-FM3565MT20X
Manufacturer: Fairchild Semiconductor Win Source Part Number: 264088-FM3565MT20X Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 264088-FM3565MT20X
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 264088-FM3565MT20X
Product Name Specialized ICs - FM3565MT20X
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165PW/S400118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHC595BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 54178DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details