onsemi Logic - Logic - Specialty Logic - FM3560M20X FM3560M20X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774621-FM3560M20X Series: FM Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Multiplexer for Microprocessor Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 5 Family Name: FM3560M20X Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): FM3560M20; Introduction Date: October 10, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774621-FM3560M20X Series: FM Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Multiplexer for Microprocessor Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 5 Family Name: FM3560M20X Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): FM3560M20; Introduction Date: October 10, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - FM3560M20X - 774621-FM3560M20X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - FM3560M20X
774621-FM3560M20X
Logic - Logic - Specialty Logic - FM3560M20X 774621-FM3560M20X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774621-FM3560M20X Series: FM Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Multiplexer for Microprocessor Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 5 Family Name: FM3560M20X Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): FM3560M20; Introduction Date: October 10, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774621-FM3560M20X
Series: FM
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Multiplexer for Microprocessor
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Resolution: 5
Family Name: FM3560M20X
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): FM3560M20;
Introduction Date: October 10, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 774621-FM3560M20X
Product Name Logic - Logic - Specialty Logic - FM3560M20X
Gate Type Multiplexer for Microprocessor
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details