onsemi Integrated Circuits (ICs) - Memory FM27C512V90

Description
Win Source Part Number: 1198469-FM27C512V90 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (14x11.46) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EPROM Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Fairchild Semiconductor Other Names: FAIFSCFM27C512V90,21 56-FM27C512V90 Base Product Number: FM27 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1198469-FM27C512V90 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (14x11.46) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EPROM Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Fairchild Semiconductor Other Names: FAIFSCFM27C512V90,21 56-FM27C512V90 Base Product Number: FM27 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1198469-FM27C512V90 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1198469-FM27C512V90
Integrated Circuits (ICs) - Memory 1198469-FM27C512V90
Win Source Part Number: 1198469-FM27C512V90 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (14x11.46) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EPROM Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Fairchild Semiconductor Other Names: FAIFSCFM27C512V90,21 56-FM27C512V90 Base Product Number: FM27 RoHS Status: RoHS non-compliant

Win Source Part Number: 1198469-FM27C512V90
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 90 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (14x11.46)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EPROM
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFM27C512V90,2156-FM27C512V90
Base Product Number: FM27
RoHS Status: RoHS non-compliant

Buy Now
512Kb Memory IC and Storage Component - 2020-FM27C512V90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512Kb Memory IC and Storage Component
2020-FM27C512V90
512Kb Memory IC and Storage Component 2020-FM27C512V90
IC EPROM 512KBIT PARALLEL 32PLCC / EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 90 ns 32-PLCC (14x11.46) Product overview: FM27C512V90 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM27C512V90 can be used for catalog matching and distributor lookup.

IC EPROM 512KBIT PARALLEL 32PLCC / EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 90 ns 32-PLCC (14x11.46) Product overview: FM27C512V90 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM27C512V90 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - FM27C512V90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 90 ns 32-PLCC (14x11.46)

EPROM - OTP Memory IC 512Kbit Parallel 90 ns 32-PLCC (14x11.46)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1198469-FM27C512V90 2020-FM27C512V90 FM27C512V90
Product Name Integrated Circuits (ICs) - Memory 512Kb Memory IC and Storage Component Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM
Access Time 90 ns 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 16-3696-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - MC27256-35/BYA - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers