IC EPROM 512K PARALLEL 28CDIP Product overview: FM27C512Q120 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C512Q120 can be used for catalog matching and distributor lookup.
EPROM - UV Memory IC 512Kb (64K x 8) Parallel 120ns 8-PDIP
EPROM - UV Memory IC 512Kbit Parallel 120 ns 28-CDIP
EPROM - UV Memory IC 512Kbit Parallel 120 ns 28-CDIP
IC EPROM 512KBIT PARALLEL 28CDIP
IC EPROM 512KBIT PARALLEL 28CDIP
EPROM 512K 120NS. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM27C512Q120 | FM27C512Q120-ND | FM27C512Q120 | FM27C512Q120 | FM27C512Q120 | 23969120 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | IC Chip |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM | |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |