onsemi Custom Parts - Custom Parts (E - I) - FM27C256QE120 FM27C256QE120

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179013-FM27C256QE12 0 Operating Supply Voltage: 5 V Memory Size: 32 kB Interface: Parallel Access Time: 120 ns Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): FM27C256QE-120; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179013-FM27C256QE12 0 Operating Supply Voltage: 5 V Memory Size: 32 kB Interface: Parallel Access Time: 120 ns Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): FM27C256QE-120; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - FM27C256QE120 - 1179013-FM27C256QE120 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - FM27C256QE120
1179013-FM27C256QE120
Custom Parts - Custom Parts (E - I) - FM27C256QE120 1179013-FM27C256QE120
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179013-FM27C256QE12 0 Operating Supply Voltage: 5 V Memory Size: 32 kB Interface: Parallel Access Time: 120 ns Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): FM27C256QE-120; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179013-FM27C256QE120
Operating Supply Voltage: 5 V
Memory Size: 32 kB
Interface: Parallel
Access Time: 120 ns
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): FM27C256QE-120;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1179013-FM27C256QE120
Product Name Custom Parts - Custom Parts (E - I) - FM27C256QE120
Unlock Full Specs
to access all available technical data