onsemi Integrated Circuits (ICs) - Memory FM27C256Q120

Description
Win Source Part Number: 1059345-FM27C256Q120 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 12 Technology: EPROM - UV Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 120 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.600", 15.24mm) Window Supplier Device Package: 28-CDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EPROM Memory Interface: Parallel Alternative Parts (Cross-Reference): FM27C512Q120; ADC0805LCN/NOPB; SN54F244J; SN54F245J; ADM238LAQFM27C256Q-1 20; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8542.32.0061 Mfr: Fairchild Semiconductor Other Names: 2156-FM27C256Q120-FS ,FAIFSCFM27C256Q120 Base Product Number: FM27 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1059345-FM27C256Q120 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 12 Technology: EPROM - UV Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 120 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.600", 15.24mm) Window Supplier Device Package: 28-CDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EPROM Memory Interface: Parallel Alternative Parts (Cross-Reference): FM27C512Q120; ADC0805LCN/NOPB; SN54F244J; SN54F245J; ADM238LAQFM27C256Q-1 20; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8542.32.0061 Mfr: Fairchild Semiconductor Other Names: 2156-FM27C256Q120-FS ,FAIFSCFM27C256Q120 Base Product Number: FM27 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1059345-FM27C256Q120 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1059345-FM27C256Q120
Integrated Circuits (ICs) - Memory 1059345-FM27C256Q120
Win Source Part Number: 1059345-FM27C256Q120 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 12 Technology: EPROM - UV Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 120 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.600", 15.24mm) Window Supplier Device Package: 28-CDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EPROM Memory Interface: Parallel Alternative Parts (Cross-Reference): FM27C512Q120; ADC0805LCN/NOPB; SN54F244J; SN54F245J; ADM238LAQFM27C256Q-1 20; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8542.32.0061 Mfr: Fairchild Semiconductor Other Names: 2156-FM27C256Q120-FS ,FAIFSCFM27C256Q120 Base Product Number: FM27 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1059345-FM27C256Q120
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 12
Technology: EPROM - UV
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 120 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-CDIP (0.600", 15.24mm) Window
Supplier Device Package: 28-CDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EPROM
Memory Interface: Parallel
Alternative Parts (Cross-Reference): FM27C512Q120; ADC0805LCN/NOPB; SN54F244J; SN54F245J; ADM238LAQFM27C256Q-120;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8542.32.0061
Mfr: Fairchild Semiconductor
Other Names: 2156-FM27C256Q120-FS,FAIFSCFM27C256Q120
Base Product Number: FM27
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - FM27C256Q120-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120ns 28-CDIP

EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120ns 28-CDIP

Buy Now Datasheet
Memory - FM27C256Q120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 256Kbit Parallel 120 ns 28-CDIP

EPROM - UV Memory IC 256Kbit Parallel 120 ns 28-CDIP

Buy Now Datasheet
Memory - FM27C256Q120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 256Kbit Parallel 120 ns 28-CDIP

EPROM - UV Memory IC 256Kbit Parallel 120 ns 28-CDIP

Buy Now Datasheet
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - FM27C256Q120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM27C256Q120
Integrated Circuits (ICs) - Memory FM27C256Q120
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1059345-FM27C256Q120 FM27C256Q120-ND FM27C256Q120 FM27C256Q120 FM27C256Q120
Product Name Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - CY7C245L-45PC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 16-3446-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers