onsemi Memory - EPROM - FM27C256Q-150 FM27C256Q-150

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040307-FM27C256Q-150 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-CDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040307-FM27C256Q-150 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-CDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - FM27C256Q-150 - 040307-FM27C256Q-150 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - FM27C256Q-150
040307-FM27C256Q-150
Memory - EPROM - FM27C256Q-150 040307-FM27C256Q-150
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040307-FM27C256Q-150 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-CDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040307-FM27C256Q-150
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 256Kb (32K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-CDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-FM27C256Q-150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-FM27C256Q-150
Memory IC and Storage Component 774-FM27C256Q-150
IC EPROM UV 256KBIT 150NS 28CDIP Product overview: FM27C256Q-150 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C256Q-150 can be used for catalog matching and distributor lookup.

IC EPROM UV 256KBIT 150NS 28CDIP Product overview: FM27C256Q-150 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C256Q-150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory IC - 15690398 - Radwell International
Willingboro, NJ, United States
Memory IC
15690398
Memory IC 15690398
DISCONTINUED BY MANUFACTURER, UVPROM, 32KX8, 150NS, CMOS, CDIP28, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, UVPROM, 32KX8, 150NS, CMOS, CDIP28, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Memory Chips Memory Chips Memory Chips
Product Number 040307-FM27C256Q-150 774-FM27C256Q-150 15690398
Product Name Memory - EPROM - FM27C256Q-150 Memory IC and Storage Component Memory IC
Memory Category EPROM; EPROM EPROM
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details