IC EPROM 1MBIT PARALLEL 32PLCC Product overview: FM27C010V120 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C010V120 can be used for catalog matching and distributor lookup.
IC EPROM 1MBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-PLCC (14x11.46)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM27C010V120 | FM27C010V120 | FM27C010V120 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 120 ns | 120 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |