onsemi Integrated Circuits (ICs) - Memory - Memory FM25C640UVN

Description
EEPROM, 8KX8, Serial, CMOS, PDIP8
Request a Quote
Description
EEPROM, 8KX8, Serial, CMOS, PDIP8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FM25C640UVN is a 64K-bit serial CMOS EEPROM that utilizes a SPI (Serial Peripheral Interface) for data communication, adhering to the SPI 4-wire protocol. It features a minimal pin count, which simplifies PCB layout, and operates within a voltage range of 2.7V to 5.5V. The device supports a maximum clock frequency of 2.1 MHz at 4.5V to 5.5V, ensuring efficient data transfer. This EEPROM includes hardware write protection via the /WP pin and software block write protection, allowing users to safeguard specific memory sections from inadvertent programming. The /HOLD pin enables temporary suspension of data transfer, enhancing control during operation. The device is designed for high endurance, with a write cycle endurance of up to 1,000,000 data changes and a data retention period exceeding 40 years. Typical standby current is low, at 1µA for standard devices and 0.1µA for low-power variants, making it suitable for power-sensitive applications. The FM25C640UVN is available in an 8-pin DIP package, making it compatible with various microcontrollers, including the 68HC11 and other SPI-compatible devices.

Datasheet Summary
Powered by GS/AI

The FM25C640UVN is a 64K-bit serial CMOS EEPROM that utilizes a SPI (Serial Peripheral Interface) for data communication, adhering to the SPI 4-wire protocol. It features a minimal pin count, which simplifies PCB layout, and operates within a voltage range of 2.7V to 5.5V. The device supports a maximum clock frequency of 2.1 MHz at 4.5V to 5.5V, ensuring efficient data transfer. This EEPROM includes hardware write protection via the /WP pin and software block write protection, allowing users to safeguard specific memory sections from inadvertent programming. The /HOLD pin enables temporary suspension of data transfer, enhancing control during operation. The device is designed for high endurance, with a write cycle endurance of up to 1,000,000 data changes and a data retention period exceeding 40 years. Typical standby current is low, at 1µA for standard devices and 0.1µA for low-power variants, making it suitable for power-sensitive applications. The FM25C640UVN is available in an 8-pin DIP package, making it compatible with various microcontrollers, including the 68HC11 and other SPI-compatible devices.

Suppliers

Company
Product
Description
Supplier Links
 - FM25C640UVN - Rochester Electronics
Newburyport, MA, United States
EEPROM, 8KX8, Serial, CMOS, PDIP8

EEPROM, 8KX8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM25C640UVN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM25C640UVN
Integrated Circuits (ICs) - Memory - Memory FM25C640UVN
IC EEPROM 64KBIT SPI 2.1MHZ 8DIP

IC EEPROM 64KBIT SPI 2.1MHZ 8DIP

Supplier's Site
Memory - FM25C640UVN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 2.1 MHz 8-DIP

EEPROM Memory IC 64Kbit SPI 2.1 MHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number FM25C640UVN FM25C640UVN FM25C640UVN
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type DIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm)
Data Rate 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers